Status: | Active |
---|---|
Series: | MAX807L, MAX807M, MAX807N |
RoHS: | Unknown |
Precision 4.675V (MAX807L), 4.425V (MAX807M), or 4.575V (MAX807N) Voltage Monitoring |
200ms Power-OK/Reset Time Delay |
RESET-bar and RESET Outputs |
Independent Watchdog Timer |
1µA Standby Current |
Power Switching 250mA in VCC Mode 20mA in Battery-Backup Mode |
250mA in VCC Mode |
20mA in Battery-Backup Mode |
On-Board Gating of Chip-Enable Signals; 2ns CE Gate Propagation Delay |
2ns CE Gate Propagation Delay |
MaxCap® and SuperCap Compatible |
Voltage Monitor for Power Fail |
Backup-Battery Monitor |
Guaranteed active-low RESET Valid to VCC = 1V |
±1.5% Low-Line Threshold Accuracy 52mV above Reset Threshold |
Reset Thresh. (V) | 4.0 to 4.54.5 to 5.0 |
---|---|
Reset Out | Active HighActive LowPush-Pull |
ICC (µA) (max) | 110 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 3.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.575V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | WSOIC |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Full-Featured µP Supervisory C | Analog Devices |
MPU SUPERVISOR, 5.5V, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX807NEWE+ ?
Additional datasheets, footprints and schematics for MAX807NEWE+ are listed on our Part Details page. You can also find images and similar parts to MAX807NEWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX807NEWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX807NEWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX807NEWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX807NEWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX807NEWE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX807NEWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX807NEWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX807NEWE+ ?
You can fill out our help required form which you can use to request a quote for MAX807NEWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.