Status: | Active |
---|---|
Series: | MAX8069 |
RoHS: | Unknown |
Temperature Coefficient Guaranteed to 25ppm/°C (max) |
Low Bias Current: 60µA (min) |
Low Dynamic Impedance |
Low Reverse Voltage |
Low Cost |
VOUT (V) | 1.25 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 25 |
IREV (mA) (max) | 5 |
Initial Accuracy (% max) (@ +25°C) | 2.4 |
IREV (µA) (min) | 60 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 0.91 |
Status: | Unknown |
---|---|
Series: | MAX8069 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | MAX8069 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 2.4% |
Temperature Coefficient | ± 25ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage Reference | Analog Devices |
Voltage Ref, Shunt, 1.25V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SHUNT, 1.25V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX8069ESA+ ?
Additional datasheets, footprints and schematics for MAX8069ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX8069ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8069ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8069ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8069ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8069ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8069ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8069ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8069ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX8069ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX8069ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.