Status: | Active |
---|---|
Series: | MAX803, MAX803L, MAX803M, MAX803R, MAX803S, MAX803T, MAX803Z |
RoHS: | Unknown |
Precision Monitoring of +2.5V, +3V, +3.3V, and +5V Power-Supply Voltages |
Fully Specified Over Temperature |
Available in Three Output Configurations Open-Drain Active-Low RESET Output (MAX803) Push-Pull Active-Low RESET Output (MAX809) Push-Pull RESET Output (MAX810) |
Open-Drain Active-Low RESET Output (MAX803) |
Push-Pull Active-Low RESET Output (MAX809) |
Push-Pull RESET Output (MAX810) |
140ms min Power-On Reset Pulse Width |
12µA Supply Current |
Guaranteed Reset Valid to VCC= +1V |
Power Supply Transient Immunity |
No External Components |
3-Pin SC70 and SOT23 Packages |
AEC-Q100 Qualified. Refer to Ordering Information for Specific /V Versions |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 60 |
Package/Pins | SC70/3 |
BudgetaryPrice (See Notes) | 1.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SC-70 |
No. of Pins | 3Pins |
Delay Time | 240ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Sc-70-3 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SC-70-3 | element14 |
U-Mon 2,93V -40/+125°C SC70 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX803SEXR+T ?
Additional datasheets, footprints and schematics for MAX803SEXR+T are listed on our Part Details page. You can also find images and similar parts to MAX803SEXR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX803SEXR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX803SEXR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX803SEXR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX803SEXR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX803SEXR+T have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX803SEXR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX803SEXR+T often in real-time on the comparison pages.
What if I can't find stock of MAX803SEXR+T ?
You can fill out our help required form which you can use to request a quote for MAX803SEXR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.