Status: | Last Time Buy |
---|---|
Series: | MAX798 |
RoHS: | Compliant |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 30V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | NSOIC |
No. of Pins | 16Pins |
Switching Frequency | 340kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CTRL, SYNC BUCK, 340KHZ, NSOIC-16 | Farnell |
Dc/Dc Ctrl, Sync Buck, 340Khz, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX798ESE+?
Additional datasheets, footprints and schematics for MAX798ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX798ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX798ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX798ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX798ESE+ fall under?
The MAX798ESE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX798ESE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX798ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX798ESE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX798ESE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX798ESE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX798ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX798ESE+?
You can fill out our help required form which you can use to request a quote for MAX798ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.