Status: | Active |
---|---|
Series: | MAX797 |
RoHS: | Unknown |
96% Efficiency |
4.5V to 30V Input Range |
2.5V to 6V Adjustable Output |
Preset 3.3V and 5V Outputs (at up to 10A) |
Multiple Regulated Outputs |
+5V Linear-Regulator Output |
Precision 2.505V Reference Output |
Automatic Bootstrap Circuit |
150kHz/300kHz Fixed-Frequency PWM Operation |
Programmable Soft-Start |
375µA Typ Quiescent Current (VIN = 12V, VOUT = 5V) |
1µA Typ Shutdown Current |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 30 |
VOUT1 (V) (min) | 2.5 |
VOUT1 (V) (max) | 6 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 340 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 6.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 30V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | NSOIC |
No. of Pins | 16Pins |
Switching Frequency | 340kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Step-Down Controllers with Syn | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 340Khz, Nsoic-16 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 340KHZ, NSOIC-16 | element14 |
CONTRÔLEUR PWM SO16 | RS |
Where can I find additional details, specifications and documents for a MAX797ESE+ ?
Additional datasheets, footprints and schematics for MAX797ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX797ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX797ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX797ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX797ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX797ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX797ESE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX797ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX797ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX797ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX797ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.