Status: | Active |
---|---|
Series: | MAX792L, MAX792M, MAX792R, MAX792S, MAX792T |
RoHS: | Unknown |
Manual-Reset Input |
200ms Power OK/Reset Time Delay |
Independent Watchdog Timer-Preset or Adjustable |
On-Board Gating of Chip-Enable Signals |
Memory Write-Cycle Completion |
10ns (max) Chip-Enable Gate Propagation Delay |
Voltage Monitor for Overvoltage Warning |
±2% Reset and Low-Line Threshold Accuracy (MAX820, external programming mode) |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Cap AdjustableInput (WDI)Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s<1s>2sAdjustable |
Supervisor Features | Manual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 150 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.62V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.75V |
Supply Voltage Max | - |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Microprocessor and Nonvolatile | Analog Devices |
MPU SUPERVISOR, DIP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX792LCPE+ ?
Additional datasheets, footprints and schematics for MAX792LCPE+ are listed on our Part Details page. You can also find images and similar parts to MAX792LCPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX792LCPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX792LCPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX792LCPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX792LCPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX792LCPE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX792LCPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX792LCPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX792LCPE+ ?
You can fill out our help required form which you can use to request a quote for MAX792LCPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.