Status: | Active |
---|---|
Series: | MAX791 |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.21
|
60
in stock
|
Buy Now | |
Analog Devices
from US$8.89
|
1,557
in stock
|
Buy Now | |
element14
from US$12.12
|
60
in stock
|
Buy Now | |
CoreStaff
from US$7.23
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.51
|
5
in stock
|
Buy Now |
Precision 4.65V Voltage Monitoring |
200ms Power-OK/Reset Time Delay |
Independent Watchdog Timer-Preset or Adjustable |
1µA Standby Current |
Power Switching 250mA Output in VCC Mode 25mA Output in Battery-Backup Mode |
250mA Output in VCC Mode |
25mA Output in Battery-Backup Mode |
On-Board Gating of Chip-Enable Signals Memory Write-Cycle Completion 6ns CE Gate Propagation Delay |
Memory Write-Cycle Completion |
6ns CE Gate Propagation Delay |
MaxCapâ„¢ or SuperCapâ„¢ Compatible |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Backup-Battery Monitor |
Guaranteed RESET-bar Valid to VCC = 1V |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Out | Active LowPush-Pull |
ICC (µA) (max) | 150 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 5.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 16Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 791 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 50µA |
Supply Voltage Range | 0V to 5.5V |
Microprocessor Supervisory Cir | Analog Devices |
SUPERVISOR, WATCHDOG, 1.25VTH, 16SOIC | element14 |
Mp Supervisory Circuit, 5.5V, Nsoic-16 | Newark Electronics |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX791ESE+ ?
Additional datasheets, footprints and schematics for MAX791ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX791ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX791ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX791ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX791ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX791ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX791ESE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for MAX791ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX791ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX791ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX791ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.