Status: | Active |
---|---|
Series: | MAX77950 |
RoHS: | Unknown |
WPC/PMA Dual Mode Wireless Power Receiver |
Compliant with WPC Low Power (v1.2) and PMA SR1 (v2.0) |
Peer-to-Peer Power Transmission with In-Band ASK Communications |
WPC ASK Demodulator/FSK Demodulator |
Output Programmable Range from 3.5V to 12.7V with 100mV Step |
Integrated High-Efficiency n-Channel Full-Bridge Synchronous Rectifier |
Programmable Foreign Object Detection |
Programmable Dynamic Rectifier-Voltage Scaling |
Overvoltage, Overcurrent, and Overtemperature Protection |
Max. ICHG (A) | 1.5 |
---|---|
Cell Chemistry | Li-IonLi-PolymerNiCdNiMH |
# NiMH/ NiCd Cells | 1 |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 20 |
Charger (V) | 3.65 to 4.7 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/54 |
BudgetaryPrice (See Notes) | 2.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 12W |
Operating Temperature Range | -40°C to 85°C |
IC Package Type | WLP |
No. of Pins | 52Pins |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Wireless Power Receiver |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | To Be Advised |
Supply Voltage Max | 20V |
Supply Voltage Min | 3V |
WPC/PMA Dual Mode Wireless Pow | Analog Devices |
WIRELESS POWER RECEIVER, WLP-52 | Farnell |
Where can I find additional details, specifications and documents for a MAX77950EWW+ ?
Additional datasheets, footprints and schematics for MAX77950EWW+ are listed on our Part Details page. You can also find images and similar parts to MAX77950EWW+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77950EWW+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77950EWW+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77950EWW+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77950EWW+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77950EWW+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX77950EWW+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77950EWW+ often in real-time on the comparison pages.
What if I can't find stock of MAX77950EWW+ ?
You can fill out our help required form which you can use to request a quote for MAX77950EWW+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.