Status: | Active |
---|---|
Series: | MAX77874 |
RoHS: | Unknown |
Operating Range VIN: 2.7V to 4.8V VOUT: 0.25V to 1.30V in 5mV Steps IOUT: Up to 16A |
VIN: 2.7V to 4.8V |
VOUT: 0.25V to 1.30V in 5mV Steps |
IOUT: Up to 16A |
Fast Load-Transient Response 25mV Droop in FPWM and Turbo-Skip Modes 40mV Droop in Skip Mode Conditions: 3.7VIN, 0.9VOUT, 200mA to 9.2A |
25mV Droop in FPWM and Turbo-Skip Modes |
40mV Droop in Skip Mode |
Conditions: 3.7VIN, 0.9VOUT, 200mA to 9.2A |
Tight VOUT Accuracy 0.28% (max) Initial Accuracy at 0.9VOUT 1.5% (max) Over Line/Temperature 3mVP-P (typ) Ripple at All Loads |
0.28% (max) Initial Accuracy at 0.9VOUT |
1.5% (max) Over Line/Temperature |
3mVP-P (typ) Ripple at All Loads |
High Efficiency 89% Peak Efficiency at 3.7VIN, 0.9VOUT, 3.5AOUT Auto Rotational Phase Spreading at Light Loads |
89% Peak Efficiency at 3.7VIN, 0.9VOUT, 3.5AOUT |
Auto Rotational Phase Spreading at Light Loads |
Flexible Features I2C Interface and EN, DVS, Active-Low IRQ Logic Pins Programmable Soft-Start and DVS Ramp Rates Two Thermal Alarms and POK Interrupts |
I2C Interface and EN, DVS, Active-Low IRQ Logic Pins |
Programmable Soft-Start and DVS Ramp Rates |
Two Thermal Alarms and POK Interrupts |
Small Solution Size 37mm2 Total Area with 2012-Size Inductors 41mm2 Total Area with 2016-Size Inductors 2.22mm x 2.92mm WLP Package (0.35mm pitch) |
37mm2 Total Area with 2012-Size Inductors |
41mm2 Total Area with 2016-Size Inductors |
2.22mm x 2.92mm WLP Package (0.35mm pitch) |
VIN (V) (min) | 2.9 |
---|---|
VIN (V) (max) | 4.8 |
VOUT1 (V) (min) | 0.25 |
VOUT1 (V) (max) | 1.3 |
IOUT1 (A) (max) | 16 |
Switch Type | Internal |
Preset VOUT (V) | 0.9 |
Output Adjust. Method | Digital/VIDPreset |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2000 |
Design Tools | EE-Sim |
Package/Pins | WLP/48 |
BudgetaryPrice (See Notes) | 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 4.8V |
No. of Outputs | 4Outputs |
DC / DC Converter IC Case | WLP |
No. of Pins | 48Pins |
Output Current | 16A |
Output Voltage Min | 250mV |
Output Voltage Max | 1.3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16A Uncoupled Quad-Phase Core | Analog Devices |
Dc/Dc Conv, Buck, 2Mhz, Wlp-48 | Newark Electronics |
DC/DC CONV, BUCK, 2MHZ, WLP-48 | Farnell |
Where can I find additional details, specifications and documents for a MAX77874BEWM+ ?
Additional datasheets, footprints and schematics for MAX77874BEWM+ are listed on our Part Details page. You can also find images and similar parts to MAX77874BEWM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77874BEWM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77874BEWM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77874BEWM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77874BEWM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77874BEWM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX77874BEWM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77874BEWM+ often in real-time on the comparison pages.
What if I can't find stock of MAX77874BEWM+ ?
You can fill out our help required form which you can use to request a quote for MAX77874BEWM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.