Status: | Active |
---|---|
Series: | MAX77816EVKIT |
RoHS: | Unknown |
Buck and Boost Operation Including Seamless Transition between Buck and Boost Modes 2.3V to 5.5V VIN Range 2.60V to 5.14V VOUT with 20mV Step 3A Minimum Continuous Output Current (VINBB ≥ 3.0V, VOUTBB = 3.3V) Burst Current: 3.6A Minimum Output Current for 800µs (VINBB ≥ 3.0V, VOUTBB = 3.3V) |
2.3V to 5.5V VIN Range |
2.60V to 5.14V VOUT with 20mV Step |
3A Minimum Continuous Output Current (VINBB ≥ 3.0V, VOUTBB = 3.3V) |
Burst Current: 3.6A Minimum Output Current for 800µs (VINBB ≥ 3.0V, VOUTBB = 3.3V) |
I2C Serial Interface Allows Dynamic VOUT Adjustment and Provides Design Flexibility |
97.5% Peak Efficiency |
40μA Quiescent Current |
Safety Features Enhance Device and System Reliability Soft-Start True Shutdownâ„¢ Thermal Shutdown and Short-Circuit Protection |
Soft-Start |
True Shutdownâ„¢ |
Thermal Shutdown and Short-Circuit Protection |
Multifunction GPIO Pin MAX77816A: FPWM Mode Enable MAX77816B: Inductor Peak Current-Limit Selection MAX77816C: Output Voltage Selection MAX77816D: Power-OK Indicator MAX77816E: Interrupt Indicator |
MAX77816A: FPWM Mode Enable |
MAX77816B: Inductor Peak Current-Limit Selection |
MAX77816C: Output Voltage Selection |
MAX77816D: Power-OK Indicator |
MAX77816E: Interrupt Indicator |
Small Size: 1.827mm x 2.127mm, 20-Bump WLP, 0.4mm Pitch |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management |
---|---|
Application Sub Type | Buck-Boost Switching Regulator |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX77816 |
Product Range | - |
Kit Contents | Eval Board MAX77816 |
SVHC | No SVHC (15-Jan-2018) |
MAX77816 High Efficiency Buck- | Analog Devices |
EVAL BOARD, BUCK-BOOST REGULATOR | element14 |
Eval Board, Buck-Boost Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX77816EVKIT# ?
Additional datasheets, footprints and schematics for MAX77816EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77816EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77816EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77816EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77816EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77816EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77816EVKIT# have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for MAX77816EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77816EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77816EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77816EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.