MAX77801EWP+ by Analog Devices

5.5V Input, 2A, High-Efficiency Buck-Boost Converter


The MAX77801 is a high-efficiency, step-up/step-down (buck-boost) converter targeted for single-cell, Li-ion battery-powered applications. The device maintains a regulated output voltage from 2.6V to 4.18V across an input voltage range of 2.3V to 5.5V. The device supports up to 2A of output current in boost mode and up to 3A in buck mode. The device seamlessly transitions between buck and boost modes. A unique control algorithm allows high-efficiency and outstanding load and line-transient response. Dedicated enable and power-OK pins allow simple hardware control. An I2C serial interface is optionally used for dynamic voltage scaling, system power optimization, and fault read-back. The MAX77801 is available in a 20-bump, 1.83mm x 2.13mm wafer-level package (WLP) and also 20-pin, 4mm x 4mm TQFN.

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now

Features

VIN Range: 2.30V to 5.5V
VOUT Range: 2.60V to 4.18V (I2C Programmable in 12.5mV Steps)
Up to 2A Output Current in Boost Mode (VIN= 3.0V, VOUT = 3.4V)
Up to 3A Output Current in Buck Mode
Up to 97% Peak Efficiency
SKIP Mode for Optimal Light Load Efficiency
55µA (typ) Low Quiescent Current
3.4MHz High-Speed I2C Serial Interface
Dynamic Voltage Scaling (DVS) Function
Power-OK Output
2.5MHz Switching Frequency
Protection Features Soft-Start Thermal Shutdown Overvoltage Protection Overcurrent Protection
Soft-Start
Thermal Shutdown
Overvoltage Protection
Overcurrent Protection
1.827mm x 2.127mm, 20-Bump WLP
4mm x 4mm, 20-Pin TQFN

Specifications

VIN (V) (min) 2.3
VIN (V) (max) 5.5
VOUT1 (V) (min) 2.6
VOUT1 (V) (max) 4.1875
IOUT1 (A) (max) 2
Switch Type Internal
Preset VOUT (V) 3.33.4
VOUT1 Tolerance (±%) 1
Output Adjust. Method Preset
Synchronous Switching? Yes
Power Good Signal Yes
IQ (mA) (max) 0.07
# DC-DC Outputs 1
Alternate Topology Step-DownStep-Up
Switching Frequency (kHz) 2500
Design Tools EE-Sim
Package/Pins TQFN-CU/20WLP/20
Oper. Temp. (°C) -40 to +85
BudgetaryPrice (See Notes) 0.64


MAX77801EWP+ Semiconductors - ICs by Analog Devices

DC/DC CONV BUCK-BOOST 2.5MHZ WLP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Topology Buck-Boost
Input Voltage Min 2.3V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case WLP
No. of Pins 20Pins
Output Current 2A
Output Voltage Min 2.6V
Output Voltage Max 4.188V
Switching Frequency 2.5MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Dc/Dc Conv, Buck-Boost, 2.5Mhz, Wlp-20 | Newark Electronics
DC/DC CONV, BUCK-BOOST, 2.5MHZ, WLP-20 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX77801EWP+ ?

Additional datasheets, footprints and schematics for MAX77801EWP+ are listed on our Part Details page. You can also find images and similar parts to MAX77801EWP+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX77801EWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77801EWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77801EWP+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX77801EWP+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX77801EWP+ have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX77801EWP+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX77801EWP+ often in real-time on the comparison pages.

What if I can't find stock of MAX77801EWP+ ?

You can fill out our help required form which you can use to request a quote for MAX77801EWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay