Status: | Active |
---|---|
Series: | MAX77756EVKIT |
RoHS: | Unknown |
Easy to Use Evaluates Both Fixed-Output and Adjustable- Output Versions (3.3V Version Preinstalled) 3V to 24V Input Voltage Range Demonstrates 1.5µA Quiescent Current at 12VSUP Input |
Evaluates Both Fixed-Output and Adjustable- Output Versions (3.3V Version Preinstalled) |
3V to 24V Input Voltage Range |
Demonstrates 1.5µA Quiescent Current at 12VSUP Input |
GUI Drives I2C Interface |
Emulates System Loading On-Board Electronic Load Electronic Load has Steady-State, Transient, and Random Modes Optional Ability to Control Electronic Load through Function Generator for Patterned Load Waveforms |
On-Board Electronic Load |
Electronic Load has Steady-State, Transient, and Random Modes |
Optional Ability to Control Electronic Load through Function Generator for Patterned Load Waveforms |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX77756 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board MAX77756 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Kit for MAX77756 | Analog Devices |
EVAL BOARD, SYNC STEP DOWN CONVERTER | element14 |
Eval Board, Sync Step Down Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX77756EVKIT# ?
Additional datasheets, footprints and schematics for MAX77756EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77756EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77756EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77756EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77756EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77756EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77756EVKIT# have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for MAX77756EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77756EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77756EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77756EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.