Status: | Last Time Buy |
---|---|
Series: | MAX77752 |
RoHS: | Not Compliant |
Highly Integrated |
Three Buck Regulators |
Integrated High-Accuracy Brownout |
Comparators |
One Low-Dropout Linear Regulator |
Low-Input Voltage |
Two Dedicated Load Switch Controllers |
One Inrush-Current Limiter, Configurable to be Load Switch 3 Controller Using OTP |
Two External Regulator Enable Outputs |
Voltage Monitor for Backup Power Control |
Highly Flexible and Configurable |
I2C-Compatible Interface |
Factory OTP Options Available |
Flexible Power Sequencer |
Configurable Sleep-State Control |
Small Size |
40-Pin, 5mm x 5mm x 0.8mm, 0.4mm Pitch TQFN |
70mm2 Total Solution Size |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 4 |
Digital IC Case | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MULTI-CHANNEL PWR MANAGEMENT IC, TQFN-40 | Farnell |
Power Management Ic, 5.5V, Tqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX77752AETL+?
Additional datasheets, footprints and schematics for MAX77752AETL+ are listed on our Part Details page. You can also find images and similar parts to MAX77752AETL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77752AETL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77752AETL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX77752AETL+ fall under?
The MAX77752AETL+ is listed under Buck Regulator Plus LDO.
Can I view similar or alternative parts?
You can view similar parts to MAX77752AETL+ when available in the Buck Regulator Plus LDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77752AETL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77752AETL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77752AETL+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX77752AETL+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77752AETL+ often in real-time on the comparison pages.
What if I can't find stock of MAX77752AETL+?
You can fill out our help required form which you can use to request a quote for MAX77752AETL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.