Status: | Active |
---|---|
Series: | MAX77734 |
RoHS: | Unknown |
Extends Battery Life 200nA Factory-Ship Mode for Long Shelf Life 500nA Shutdown Current 4.5µA Quiescent Current with LDO Enabled Charger Allows Battery to Relax after Charging |
200nA Factory-Ship Mode for Long Shelf Life |
500nA Shutdown Current |
4.5µA Quiescent Current with LDO Enabled |
Charger Allows Battery to Relax after Charging |
Linear Charger Optimized for Small Battery Size 7.5mA to 300mA Fast-Charge Current Battery Regulation Voltage from 3.6V to 4.6V Accurate Termination Current as low as 0.375mA Instant-On Functionality provided by Maxim's Smart Power Selector™ JEITA Battery Temperature Monitors for Safe Charging |
7.5mA to 300mA Fast-Charge Current |
Battery Regulation Voltage from 3.6V to 4.6V |
Accurate Termination Current as low as 0.375mA |
Instant-On Functionality provided by Maxim's Smart Power Selector™ |
JEITA Battery Temperature Monitors for Safe Charging |
Highly Integrated 150mA LDO with Power-OK Output Dual-Channel Current Sink for LEDs Analog Multiplexer for Power Monitoring Watchdog Timer On-Key Input for LDO Enable and Manual Reset |
150mA LDO with Power-OK Output |
Dual-Channel Current Sink for LEDs |
Analog Multiplexer for Power Monitoring |
Watchdog Timer |
On-Key Input for LDO Enable and Manual Reset |
Small Size 2.23mm x 1.97mm (0.5mm max height) WLP 20-Bump, 0.4mm Pitch, 4 x 5 Array |
2.23mm x 1.97mm (0.5mm max height) WLP |
20-Bump, 0.4mm Pitch, 4 x 5 Array |
Charging VIN (V) (max) | 7 |
---|---|
Max. ICHG (A) | 0.475 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 7 |
Charger (V) | 3.55 to 4.4 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | THIN WLP/20 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3.7V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Digital IC Case | WLP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Tiny PMIC for small battery de | Analog Devices |
ULTRA-LOW POWER TINY PMIC, WLP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX77734CENP+ ?
Additional datasheets, footprints and schematics for MAX77734CENP+ are listed on our Part Details page. You can also find images and similar parts to MAX77734CENP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77734CENP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77734CENP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77734CENP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77734CENP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77734CENP+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX77734CENP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77734CENP+ often in real-time on the comparison pages.
What if I can't find stock of MAX77734CENP+ ?
You can fill out our help required form which you can use to request a quote for MAX77734CENP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.