Status: | Active |
---|---|
Series: | MAX77650EVKIT |
RoHS: | Unknown |
Easy to Use |
GUI Drives I2C Interface |
On-Board Ammeter |
On-Board Thermistor |
On-Key Options |
RGB LED Cluster |
Assembled and Fully Tested |
Emulates System Loading |
On-Board Electronic Loads |
Electronic Loads have steady-state, transient, and random modes |
Demonstrates End-to-End Analog Multiplexer Implementation |
On-Board ADC |
Evaluates Both Push-Button and Slider-Switch On-Key Options |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Li-Ion / Polymer Battery Charger |
Silicon Core Number | MAX77650 |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Board MAX77650 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL BRD, LI-ION/POLYMER BATTERY CHARGER | element14 |
Kit Application Type:Power Management - Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX77650EVKIT# ?
Additional datasheets, footprints and schematics for MAX77650EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX77650EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77650EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77650EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77650EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77650EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77650EVKIT# have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for MAX77650EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77650EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX77650EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX77650EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.