Status: | Active |
---|---|
Series: | MAX77596 |
RoHS: | Unknown |
Flexible Power for Systems That Require a Wide Input Voltage Range VIN Range: 3.5V to 24V Up to 300mA Output Current Fixed 3.3V, 5V, or Programmable 1V to 10V Output Voltage 98% (Max) Duty Cycle Operation with Low Dropout Operates from 5V, 12V, or 20V USB Type-C Input Power Operates from 2S, 3S, or 4S Li-Ion Battery |
VIN Range: 3.5V to 24V |
Up to 300mA Output Current |
Fixed 3.3V, 5V, or Programmable 1V to 10V Output Voltage |
98% (Max) Duty Cycle Operation with Low Dropout |
Operates from 5V, 12V, or 20V USB Type-C Input Power |
Operates from 2S, 3S, or 4S Li-Ion Battery |
Minimizes Power Consumption and Extends Battery Life 1.1μA Quiescent Current (3.3V Fixed Output Voltage) 86% Peak Efficiency at 12VIN, 3.3VOUT |
1.1μA Quiescent Current (3.3V Fixed Output Voltage) |
86% Peak Efficiency at 12VIN, 3.3VOUT |
Minimizes Solution Size 1.7MHz Operating Frequency Small 2.0mm x 2.5mm x 0.75mm 10-Pin TDFN Package |
1.7MHz Operating Frequency |
Small 2.0mm x 2.5mm x 0.75mm 10-Pin TDFN Package |
Robust Solution Short-Circuit, Thermal Protections 6.67ms Internal Soft-Start Minimizes Inrush Current Current-Mode Control Architecture Up to 42V Input Voltage Tolerance |
Short-Circuit, Thermal Protections |
6.67ms Internal Soft-Start Minimizes Inrush Current |
Current-Mode Control Architecture |
Up to 42V Input Voltage Tolerance |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 24 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1700 |
Design Tools | EE-Sim |
Package/Pins | TDFN-CU/10 |
BudgetaryPrice (See Notes) | 0.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 24V |
DC / DC Converter IC Case | TDFN |
No. of Pins | 10Pins |
Output Current | 300mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1.7MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONV, BUCK, 1.7MHZ, TDFN-10 | element14 |
Dc/Dc Conv, Buck, 1.7Mhz, Tdfn-10 | Newark Electronics |
Mini Buck Converter | Analog Devices |
Where can I find additional details, specifications and documents for a MAX77596ETBB+T ?
Additional datasheets, footprints and schematics for MAX77596ETBB+T are listed on our Part Details page. You can also find images and similar parts to MAX77596ETBB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX77596ETBB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX77596ETBB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX77596ETBB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX77596ETBB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX77596ETBB+T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for MAX77596ETBB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX77596ETBB+T often in real-time on the comparison pages.
What if I can't find stock of MAX77596ETBB+T ?
You can fill out our help required form which you can use to request a quote for MAX77596ETBB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.