Status: | Production |
---|---|
Series: | MAX771 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 4.8V |
Output Voltage Max | 12V |
Switching Frequency | 300kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 771 |
Controller IC Case Style | SOIC |
Frequency | 300kHz |
Logic Function Number | 771 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 12V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 12V or Adjustable Step-Up DC/DC Controller |
5V/12V/15V or Adjustable, High | Analog Devices |
IC, DC/DC CONVERTER 12V, SOIC8, 771 | Farnell |
Where can I find additional details, specifications and documents for a MAX771ESA+?
Additional datasheets, footprints and schematics for MAX771ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX771ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX771ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX771ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX771ESA+ fall under?
The MAX771ESA+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX771ESA+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX771ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX771ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX771ESA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX771ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX771ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX771ESA+?
You can fill out our help required form which you can use to request a quote for MAX771ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.