Status: | Active |
---|---|
Series: | MAX767, MAX767R, MAX767S, MAX767T |
RoHS: | Unknown |
>90% Efficiency |
700µA Quiescent Supply Current |
120µA Standby Supply Current |
4.5V-to-5.5V Input Range |
Low-Cost Application Circuit |
All N-Channel Switches |
Small External Components |
Tiny Shrink-Small-Outline Package (SSOP) |
Predesigned Applications: Standard 5V to 3.3V DC-DC Converters up to 10A High-Accuracy Pentium P54C VR-Spec Supply |
Standard 5V to 3.3V DC-DC Converters up to 10A |
High-Accuracy Pentium P54C VR-Spec Supply |
Fixed Output Voltages Available: 3.3V (Standard) 3.45V (High-Speed Pentium) 3.6V (PowerPC) |
3.3V (Standard) |
3.45V (High-Speed Pentium) |
3.6V (PowerPC) |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 3.3 |
VOUT1 (V) (max) | 3.6 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Preset VOUT (V) | 3.33.453.6 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 350 |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 3.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | SSOP |
No. of Pins | 20Pins |
Switching Frequency | 350kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V to 3.3V Output, Synchronous | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 350Khz, Ssop-20 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 350KHZ, SSOP-20 | element14 |
CONTROLLER, POWER SUPPLY, 20-SSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX767CAP+ ?
Additional datasheets, footprints and schematics for MAX767CAP+ are listed on our Part Details page. You can also find images and similar parts to MAX767CAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX767CAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX767CAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX767CAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX767CAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX767CAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX767CAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX767CAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX767CAP+ ?
You can fill out our help required form which you can use to request a quote for MAX767CAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.