High Efficiency for a Wide Range of Load Currents |
250mA Output Current |
120µA Max Supply Current |
5µA Max Shutdown Current |
3V to 16V Input Voltage Range |
-5V (MAX764), -12V (MAX765), -15V (MAX766), or Adjustable Output from -1V to -16V |
Current-Limited PFM Control Scheme |
300kHz Switching Frequency |
Internal, P-Channel Power MOSFET |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 16.5 |
VOUT1 (V) (min) | -1 |
VOUT1 (V) (max) | -16 |
IOUT1 (A) (max) | 0.26 |
Switch Type | Internal |
Preset VOUT (V) | -5 |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.86 |
Topology | Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 250mA |
Output Voltage Min | -16V |
Output Voltage Max | -1V |
Switching Frequency | 300kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | -16V |
Adjustable Output Voltage Min | -1V |
Base Number | 764 |
Frequency | 300kHz |
IC Temperature Range | Commercial |
Logic Function Number | 764 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.5A |
Output Voltage | -5V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 3V |
Voltage Regulator Type | Switching Inverting |
Dc/Dc Converter, 5V, Smd, Soic8, 764 | Newark Electronics |
DC/DC CONVERTER, 5V, SMD, SOIC8, 764 | element14 |
Where can I find additional details, specifications and documents for a MAX764CSA+ ?
Additional datasheets, footprints and schematics for MAX764CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX764CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX764CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX764CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX764CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX764CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX764CSA+ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX764CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX764CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX764CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX764CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.