Status: | Active |
---|---|
Series: | MAX757 |
RoHS: | Unknown |
Operates Down to 0.7V Input Supply Voltage |
87% Efficiency at 200mA |
60µA Quiescent Current |
20µA Shutdown Mode with Active Reference and LBI Detector |
500kHz Maximum Switching Frequency |
±1.5% Reference Tolerance Over Temperature |
Low-Battery Detector (LBI/LBO) |
8-Pin DIP and SO Packages |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.7 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Power Good Signal | Yes |
Shutdown Mode Supply Current (µA) (typ) | 0.02 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 300mA |
Output Voltage Min | 2.7V |
Output Voltage Max | 5.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.3V/5V/Adjustable-Output, Ste | Analog Devices |
DC/DC CONV, BOOST, 500KHZ, NSOIC-8 | Farnell |
Dc/Dc Conv, Boost, 500Khz, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX757CSA+ ?
Additional datasheets, footprints and schematics for MAX757CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX757CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX757CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX757CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX757CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX757CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX757CSA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX757CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX757CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX757CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX757CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.