Status: | Production |
---|---|
Series: | MAX756 |
RoHS: | Compliant |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Min | 2.7V |
Output Voltage Max | 5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 2.7V |
Base Number | 756 |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 300mA |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 2.5V |
Supply Voltage Min | 700mV |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
3.3V/5V/Adj-Output StepUp DCDC Converter | RS |
IC, DC DC CONV, STP UP, 3.3/5V, 8SO | Farnell |
Ic, Dc Dc Conv, Stp Up, 3.3/5V, 8So | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX756CSA+?
Additional datasheets, footprints and schematics for MAX756CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX756CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX756CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX756CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX756CSA+ fall under?
The MAX756CSA+ is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX756CSA+ when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX756CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX756CSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX756CSA+ have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, element14 and Farnell have stock available or on a lead time for MAX756CSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX756CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX756CSA+?
You can fill out our help required form which you can use to request a quote for MAX756CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.