Status: | Production |
---|---|
Series: | MAX756 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 3.3V |
Adjustable Output Voltage Max | 5V |
Output Current | 200mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 756 |
DC / DC Converter IC Case | DIP |
Frequency | 500kHz |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.3A |
Output Voltage | 5.5V |
Output Voltage Max | 5V |
Output Voltage Min | 3.3V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 2.5V |
Supply Voltage Max | 7V |
Supply Voltage Min | 0.7V |
Switch Output Current Isw Max | 1A |
Switching Frequency | 500kHz |
Termination Type | Through Hole |
Topology | Boost (Step Up) |
Voltage Regulator Type | Step Up (Boost) |
Step Up Reg 3V/5V Out, Dip8, 756 | Newark Electronics |
STEP UP REG 3V/5V OUT, DIP8, 756 | element14 |
3.3V/5V/Adjustable-Output, Ste | Analog Devices |
Where can I find additional details, specifications and documents for a MAX756CPA+?
Additional datasheets, footprints and schematics for MAX756CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX756CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX756CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX756CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX756CPA+ fall under?
The MAX756CPA+ is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX756CPA+ when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX756CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX756CPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX756CPA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX756CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX756CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX756CPA+?
You can fill out our help required form which you can use to request a quote for MAX756CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.