Status: | Active |
---|---|
Series: | MAX755 |
RoHS: | Unknown |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 9 |
VOUT1 (V) (min) | 0 |
VOUT1 (V) (max) | -6.5 |
IOUT1 (A) (max) | 0.2 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 160 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Inverting |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 9V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 175mA |
Output Voltage Min | -5.25V |
Output Voltage Max | -4.75V |
Switching Frequency | 160kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
-5V, Inverting, PWM DC-DC Conv | Analog Devices |
DC/DC CONV, INVERTING, 160KHZ, NSOIC-8 | element14 |
Dc/Dc Conv, Inverting, 160Khz, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX755ESA+ ?
Additional datasheets, footprints and schematics for MAX755ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX755ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX755ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX755ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX755ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX755ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX755ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX755ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX755ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX755ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX755ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.