Status: | Active |
---|---|
Series: | MAX7491 |
RoHS: | Unknown |
Dual 2nd-Order Filter in a 16-Pin QSOP Package |
High Accuracy Q Accuracy: ±0.2% Clock-to-Center Frequency Error: ±0.2% |
Q Accuracy: ±0.2% |
Clock-to-Center Frequency Error: ±0.2% |
Rail-to-Rail Input and Output Operation |
Single-Supply Operation: +5V (MAX7490) or +3V (MAX7491) |
Internal or External Clock |
Highpass, Lowpass, Bandpass, and Notch Filters |
Clock-to-Center Frequency Ratio of 100:1 |
Internal Sampling-to-Center Frequency Ratio of 200:1 |
Center Frequency up to 40kHz |
Easily Cascaded for Multipole Filters |
Low-Power Shutdown: < 1µA Supply Current |
Filter Type | Universal |
---|---|
Filter Sections | 2 |
Order Per Filter Section | 2 |
Highest Cutoff (kHz) (min) | 40 |
Lowest Cutoff (Hz) (max) | 1 |
Filter Class | Switched Cap |
Filter Characteristic | Programmable |
Program Method | Clock |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 4.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Universal |
---|---|
Filter Order | 2nd |
No. of Filters | 2 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Filter IC Case Style | QSOP |
No. of Pins | 16Pins |
Cutoff Frequency | 40kHz |
Program Clock Frequency Typ | 4MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual Universal Switched-Capaci | Analog Devices |
SWITCHED CAP FILTER, 40KHZ, QSOP-16 | element14 |
Switched Cap Filter, 40Khz, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7491CEE+ ?
Additional datasheets, footprints and schematics for MAX7491CEE+ are listed on our Part Details page. You can also find images and similar parts to MAX7491CEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7491CEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7491CEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7491CEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7491CEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7491CEE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7491CEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7491CEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX7491CEE+ ?
You can fill out our help required form which you can use to request a quote for MAX7491CEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.