Status: | Active |
---|---|
Series: | MAX743 |
RoHS: | Unknown |
VIN (V) (min) | 4.2 |
---|---|
VIN (V) (max) | 6 |
VOUT1 (V) (min) | 12 |
VOUT1 (V) (max) | 15 |
IOUT1 (A) (max) | 0.125 |
Switch Type | Internal |
Preset VOUT (V) | -15-121215 |
Output Adjust. Method | Preset |
# DC-DC Outputs | 2 |
Alternate Topology | Step-Up |
Switching Frequency (kHz) | 200 |
Package/Pins | PDIP/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 6.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.2V |
---|---|
Input Voltage Max | 6V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | WSOIC |
No. of Pins | 16Pins |
Output Current - Output 1 | 125mA |
Output Current - Output 2 | 125mA |
Output Voltage - Output 1 | 15V |
Output Voltage - Output 2 | 12V |
Regulator Output Type | Fixed |
Switching Frequency | 200kHz |
Topology | Boost Inverting |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 4% |
Base Number | 743 |
Frequency | 200kHz |
IC Temperature Range | Commercial |
Logic Function Number | 743 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current | 125mA |
Output Current Max | 2A |
Output Voltage | 15V |
Output Voltage Min | -15V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 5V |
Supply Voltage Max | 7V |
Voltage Regulator Type | PWM |
Dual-Output, PWM Switch-Mode R | Analog Devices |
Ic, Switching Reg, Smd, Soic16, 743 | Newark Electronics |
IC, SWITCHING REG, SMD, SOIC16, 743 | element14 |
Where can I find additional details, specifications and documents for a MAX743CWE+ ?
Additional datasheets, footprints and schematics for MAX743CWE+ are listed on our Part Details page. You can also find images and similar parts to MAX743CWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX743CWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX743CWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX743CWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX743CWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX743CWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX743CWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX743CWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX743CWE+ ?
You can fill out our help required form which you can use to request a quote for MAX743CWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.