MAX7419EUA+T by Analog Devices

5th-Order, Lowpass, Switched-Capacitor Filters


The MAX7418–MAX7425 5th-order, low-pass, switched-capacitor filters (SCFs) operate from a single +5V (MAX7418–MAX7421) or +3V (MAX7422–MAX7425) supply. These devices draw only 3mA of supply current and allow corner frequencies from 1Hz to 45kHz, making them ideal for low-power post-DAC filtering and anti-aliasing applications. They feature a shutdown mode that reduces supply current to 0.2µA. Two clocking options are available: self-clocking (through the use of an external capacitor), or external clocking for tighter corner-frequency control. An offset adjust pin allows for adjustment of the DC output level. The MAX7418/MAX7422 deliver 53dB of stopband rejection and a sharp rolloff with a 1.6 transition ratio. The MAX7421/MAX7425 achieve a sharper rolloff with a 1.25 transition ratio while still providing 37dB of stopband rejection. The MAX7419/MAX7423 Bessel filters provide low overshoot and fast settling, and the MAX7420/MAX7424 Butterworth filters provide a maximally flat passband response. Their fixed response simplifies the design task of selecting a clock frequency.

Where to Buy

Prices starting from US$7.00

Distributor Stock
Logo for Farnell
Farnell
from US$7.00
No stock
Buy Now

Features

5th-Order, Lowpass Filters Elliptic Response (MAX7418/MAX7421/MAX7422/MAX7425) Bessel Response (MAX7419/MAX7423) Butterworth Response (MAX7420/MAX7424)
Elliptic Response (MAX7418/MAX7421/MAX7422/MAX7425)
Bessel Response (MAX7419/MAX7423)
Butterworth Response (MAX7420/MAX7424)
Clock-Turnable Corner Frequency (1Hz to 45kHz)
Single-Supply Operation +5V (MAX7418–MAX7421) +3V (MAX7422–MAX7425)
+5V (MAX7418–MAX7421)
+3V (MAX7422–MAX7425)
Low Power 3mA (Operating Mode) 0.2µA (Shutdown Mode)
3mA (Operating Mode)
0.2µA (Shutdown Mode)
Available in 8-Pin µMAX® Package
Low Output Offset: ±4mV

Specifications

Filter Type Lowpass
Filter Sections 1
Order Per Filter Section 5
Highest Cutoff (kHz) (min) 30
Lowest Cutoff (Hz) (max) 1
Filter Class Switched Cap
Filter Characteristic Bessel
Program Method Clock
Oper. Temp. (°C) -40 to +850 to +70
Package/Pins UMAX/8
BudgetaryPrice (See Notes) 5.55


MAX7419EUA+T Semiconductors - ICs by Analog Devices

SWITCH CAP FILTER LOWPASS 30KHZ UMAX

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Filter Type Lowpass
Filter Order 5th
No. of Filters 1
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Filter IC Case Style µMAX
No. of Pins 8Pins
Cutoff Frequency 30kHz
Program Clock Frequency Typ 110kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SWITCH CAP FILTER, LOWPASS, 30KHZ, UMAX | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX7419EUA+T ?

Additional datasheets, footprints and schematics for MAX7419EUA+T are listed on our Part Details page. You can also find images and similar parts to MAX7419EUA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX7419EUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7419EUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7419EUA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX7419EUA+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX7419EUA+T have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MAX7419EUA+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX7419EUA+T often in real-time on the comparison pages.

What if I can't find stock of MAX7419EUA+T ?

You can fill out our help required form which you can use to request a quote for MAX7419EUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay