MAX7413CUA+ by Analog Devices

5th-Order, Lowpass, Switched-Capacitor Filters


The MAX7409/MAX7410/MAX7413/MAX7414 5th-order, lowpass, switched-capacitor filters (SCFs) operate from a single +5V (MAX7409/MAX7410) or +3V (MAX7413/ MAX7414) supply. These devices draw only 1.2mA of supply current and allow corner frequencies from 1Hz to 15kHz, making them ideal for low-power post-DAC filtering and anti-aliasing applications. They feature a shutdown mode, which reduces the supply current to 0.2µA. Two clocking options are available on these devices: self-clocking (through the use of an external capacitor) or external clocking for tighter corner-frequency control. An offset adjust pin allows for adjustment of the DC output level. The MAX7409/MAX7413 Bessel filters provide low overshoot and fast settling, while the MAX7410/MAX7414 Butterworth filters provide a maximally flat passband response. Their fixed response simplifies the design task to selecting a clock frequency.

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Farnell
Farnell
from US$3.12
25
in stock
Buy Now
Logo for element14
element14
from US$3.75
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.57
-
Buy Now

Features

5th-Order Lowpass Filters Bessel Response (MAX7409/MAX7413) Butterworth Response (MAX7410/MAX7414)
Bessel Response (MAX7409/MAX7413)
Butterworth Response (MAX7410/MAX7414)
Clock-Tunable Corner Frequency (1Hz to 15kHz)
Single-Supply Operation +5V (MAX7409/MAX7410) +3V (MAX7413/MAX7414)
+5V (MAX7409/MAX7410)
+3V (MAX7413/MAX7414)
Low Power 1.2mA (operating mode) 0.2µA (shutdown mode)
1.2mA (operating mode)
0.2µA (shutdown mode)
Available in 8-Pin µMAX®/DIP Packages
Low Output Offset: ±4mV
Single 5th-order, Bessel and Butterworth switched-capacitor filters. 15kHz maximum F (c)

Specifications

Filter Type Lowpass
Filter Sections 1
Order Per Filter Section 5
Highest Cutoff (kHz) (min) 15
Lowest Cutoff (Hz) (max) 1
Filter Class Switched Cap
Filter Characteristic Bessel
Program Method Clock
Oper. Temp. (°C) -40 to +850 to +70
Package/Pins UMAX/8
BudgetaryPrice (See Notes) 3.47


MAX7413CUA+ Semiconductors - ICs by Analog Devices

SWITCH CAP FILTER LOWPASS 15KHZ UMAX8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Filter Type Lowpass
Filter Order 5th
No. of Filters 1
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
Filter IC Case Style µMAX
No. of Pins 8Pins
Cutoff Frequency 15kHz
Program Clock Frequency Typ 30kHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SWITCH CAP FILTER, LOWPASS, 15KHZ, UMAX8 | element14
Switch Cap Filter, Lowpass, 15Khz, Umax8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX7413CUA+ ?

Additional datasheets, footprints and schematics for MAX7413CUA+ are listed on our Part Details page. You can also find images and similar parts to MAX7413CUA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX7413CUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7413CUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7413CUA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX7413CUA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX7413CUA+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7413CUA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX7413CUA+ often in real-time on the comparison pages.

What if I can't find stock of MAX7413CUA+ ?

You can fill out our help required form which you can use to request a quote for MAX7413CUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay