Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 5th |
No. of Filters | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | DIP |
No. of Pins | 8Pins |
Cutoff Frequency | 15kHz |
Program Clock Frequency Typ | 30kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SWITCHED CAP FILTER, LOWPASS, 15KHZ, DIP | element14 |
Where can I find additional details, specifications and documents for a MAX7409CPA+?
Additional datasheets, footprints and schematics for MAX7409CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX7409CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7409CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7409CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX7409CPA+ fall under?
The MAX7409CPA+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to MAX7409CPA+ when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7409CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7409CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7409CPA+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX7409CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7409CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX7409CPA+?
You can fill out our help required form which you can use to request a quote for MAX7409CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.