Status: | Active |
---|---|
Series: | MAX738A |
RoHS: | Unknown |
750mA Load Currents (MAX738A/MAX744A) |
High-Frequency, Current-Mode PWM |
159kHz to 212.5kHz Guaranteed Oscillator Frequency Limits (MAX744A) |
85% to 96% Efficiencies |
1.7mA Quiescent Current |
6µA Shutdown Supply Current |
Single Preselected Inductor Value, No Component Design Required |
Overcurrent, Soft-Start, and Undervoltage Lockout Protection |
Cycle-by-Cycle Current Limiting |
8-Pin DIP/SO Packages (MAX730A) |
VIN (V) (min) | 6 |
---|---|
VIN (V) (max) | 16 |
VOUT1 (V) (min) | 5 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 0.75 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 190 |
Package/Pins | CDIP/8PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 3.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 16V |
DC / DC Converter IC Case | WSOIC |
No. of Pins | 16Pins |
Output Current | 750mA |
Output Voltage Nom. | 5V |
Switching Frequency | 160kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V, Step-Down, Current-Mode PW | Analog Devices |
Dc/Dc Conv, Buck, 160Khz, Wsoic-16 | Newark Electronics |
DC/DC CONV, BUCK, 160KHZ, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX738ACWE+ ?
Additional datasheets, footprints and schematics for MAX738ACWE+ are listed on our Part Details page. You can also find images and similar parts to MAX738ACWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX738ACWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX738ACWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX738ACWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX738ACWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX738ACWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX738ACWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX738ACWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX738ACWE+ ?
You can fill out our help required form which you can use to request a quote for MAX738ACWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.