Status: | Active |
---|---|
Series: | MAX735 |
RoHS: | Unknown |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 6.2 |
VOUT1 (V) (min) | -5 |
VOUT1 (V) (max) | -5 |
IOUT1 (A) (max) | 0.2 |
Switch Type | Internal |
Preset VOUT (V) | -5 |
Output Adjust. Method | Preset |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 160 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Inverting |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6.2V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 275mA |
Output Voltage Min | -5.25V |
Output Voltage Max | -4.75V |
Switching Frequency | 160kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
-5V, Inverting, PWM DC-DC Conv | Analog Devices |
Dc/Dc Conv, Inverting, 160Khz, Dip-8 | Newark Electronics |
DC/DC CONV, INVERTING, 160KHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX735CPA+ ?
Additional datasheets, footprints and schematics for MAX735CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX735CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX735CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX735CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX735CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX735CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX735CPA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX735CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX735CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX735CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX735CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.