Status: | Active |
---|---|
Series: | MAX7328 |
RoHS: | Unknown |
100kHz, 5.5V-Tolerant, I2C-Compatible Serial Interface |
2.5V to 5.5V Operating Supply Voltage Range |
Low-Standby-Current Consumption of 10µA (max) |
I2C Bus-to-Parallel-Port Expander |
Open-Drain Interrupt Output Active-Low INT |
8-Bit Remote I/O Port for the I2C Bus |
Latched Outputs with High-Current-Drive Capability for Directly Driving LEDs |
Address by Three Hardware Address Pins for Use of Up to Eight Devices (Up to 16 Using Both MAX7328/MAX7329) |
Second Sources to PCF8574 and PCF8574A |
Interface | Serial - I2C CompatibleSerial 2-Wire 400kbit |
---|---|
I/O | 8 |
Interrupt Output | Yes |
Over Voltage Protection (V) | 5.5 |
Drive Current (mA) | 25 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | SOIC (W)/16SSOP/20 |
BudgetaryPrice (See Notes) | 2.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | - |
---|---|
Bus Frequency | 100kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I²C Port Expanders with Eight | Analog Devices |
I/O Expander, 8 I/O, 125Deg C, Wsoic-16 | Newark Electronics |
I/O EXPANDER, I2C, 8PORT, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX7328AWE+ ?
Additional datasheets, footprints and schematics for MAX7328AWE+ are listed on our Part Details page. You can also find images and similar parts to MAX7328AWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7328AWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7328AWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7328AWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7328AWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7328AWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7328AWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7328AWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX7328AWE+ ?
You can fill out our help required form which you can use to request a quote for MAX7328AWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.