Status: | Active |
---|---|
Series: | MAX7314 |
RoHS: | Unknown |
400kbps, 2-Wire Serial Interface, 5.5V Tolerant |
2V to 3.6V Operation |
Overall 8-Bit PWM LED Intensity Control Global 16-Step Intensity Control Individual 16-Step Intensity Controls |
Global 16-Step Intensity Control |
Individual 16-Step Intensity Controls |
2-Phase LED Blinking |
50mA Maximum Port Output Current |
Supports Hot Insertion |
Outputs are 5.5V-Rated Open Drain |
Inputs are Overvoltage Protected to 5.5V |
Transition Detection with Interrupt Output |
1.2µA (typ), 3.6µA (max) Operating Current |
Small 4mm x 4mm, Thin QFN Package |
-40°C to +125°C Temperature Range |
Inputs | 1 |
---|---|
Interface | Serial 2-Wire 400kbit |
Outputs | 1 |
I/O | 16 |
Reset Input | Yes |
Interrupt Output | Yes |
Over Voltage Protection (V) | 5.5 |
Drive Current (mA) | 50 |
VSUPPLY (V) (min) | 2 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | QSOP/24TQFN/24 |
BudgetaryPrice (See Notes) | 2.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | - |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 24Pins |
No. of I/O's | 18I/O's |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
18-Port GPIO with LED Intensit | Analog Devices |
I/O EXPANDER, I2C, 18PORT, TQFN-24 | Farnell |
I/O Expander, I2C, 18Port, Tqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7314ATG+ ?
Additional datasheets, footprints and schematics for MAX7314ATG+ are listed on our Part Details page. You can also find images and similar parts to MAX7314ATG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7314ATG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7314ATG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7314ATG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7314ATG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7314ATG+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7314ATG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7314ATG+ often in real-time on the comparison pages.
What if I can't find stock of MAX7314ATG+ ?
You can fill out our help required form which you can use to request a quote for MAX7314ATG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.