1.4V to 5.5V I/O Level Translation Port Supply (VLA) |
1.62V to 3.6V Power Supply |
Four Individually Configurable GPIO Ports P1 = Open-Drain I/O P2, P3, P4 = Push-Pull or Open-Drain I/O |
P1 = Open-Drain I/O |
P2, P3, P4 = Push-Pull or Open-Drain I/O |
Individual 33-Step PWM Intensity Control |
Blink Controls with 15 Steps on Outputs |
1kHz PWM Period Provides Flicker-Free LED Intensity Control |
25mA (max) Port Output Sink Current (100mA max Ground Current) |
Inputs Overvoltage Protected Up to 5.5V (VLA) |
Transition Detection with Optional Interrupt Output |
Optional Input Debouncing |
Active-Low RST Input Clears Serial Interface, Can Restore Power-Up Default State, and Synchronizes Blink Timing |
Oscillator Input and Output Enables Cascading Multiple Devices |
Low 0.75µA (typ) Standby Current |
Inputs | 4 |
---|---|
Interface | Serial - I2C CompatibleSerial 2-Wire 400kbit |
Outputs | 4 |
I/O | 4 |
Reset Input | Yes |
Interrupt Output | Yes |
Over Voltage Protection (V) | 5.5 |
Drive Current (mA) | 25 |
VSUPPLY (V) (min) | 1.62 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | UDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 0 |
IC Function | Level Translating GPIO & LED Driver |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.6V |
IC Package Type | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
LEVEL TRANSLATING GPIO/LED DRIV, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX7306AUB+ ?
Additional datasheets, footprints and schematics for MAX7306AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX7306AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7306AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7306AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7306AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7306AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7306AUB+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX7306AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7306AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX7306AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX7306AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.