Status: | Active |
---|---|
Series: | MAX7300 |
RoHS: | Unknown |
400kbps I²C-Compatible Serial Interface |
2.5V to 5.5V Operation |
-40°C to +125°C Temperature Range |
20 or 28 I/O Ports, Each Configurable as Push-Pull Logic Output Schmitt Logic Input Schmitt Logic Input with Internal Pullup |
Push-Pull Logic Output |
Schmitt Logic Input |
Schmitt Logic Input with Internal Pullup |
11µA (max) Shutdown Current |
Logic Transition Detection for Seven I/O Ports |
Interface | Serial 2-Wire 400kbit |
---|---|
I/O | 20 or 28 |
Interrupt Output | Yes |
Drive Current (mA) | 10 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | SSOP/28SSOP/36TQFN/40 |
BudgetaryPrice (See Notes) | 4.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | - |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 28Pins |
No. of I/O's | 28I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2-Wire-Interfaced, 2.5V to 5.5 | Analog Devices |
I/O EXPANDER, I2C, 20/28PORT, SSOP-28 | Farnell |
I/O Expander, I2C, 20/28Port, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7300AAI+ ?
Additional datasheets, footprints and schematics for MAX7300AAI+ are listed on our Part Details page. You can also find images and similar parts to MAX7300AAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7300AAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7300AAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7300AAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7300AAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7300AAI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7300AAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7300AAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX7300AAI+ ?
You can fill out our help required form which you can use to request a quote for MAX7300AAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.