Status: | Active |
---|---|
Series: | MAX7221 |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.21
|
146
in stock
|
Buy Now | |
Analog Devices
from US$7.59
|
2,837
in stock
|
Buy Now | |
element14
from US$9.02
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$10.26
|
146
in stock
|
Buy Now | |
Schukat Electronic
from US$2.52
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.49
|
30
in stock
|
Buy Now |
10MHz Serial Interface |
Individual LED Segment Control |
Decode/No-Decode Digit Selection |
150µA Low-Power Shutdown (Data Retained) |
Digital and Analog Brightness Control |
Display Blanked on Power-Up |
Drive Common-Cathode LED Display |
Slew-Rate Limited Segment Drivers for Lower EMI (MAX7221) |
SPI, QSPI, MICROWIRE Serial Interface (MAX7221) |
24-Pin DIP and SO Packages |
LCD or LED | LED |
---|---|
Display Type | Common Cathode |
Interface | Serial SPI 10Mbit |
Digits or Char. | 8-Digit |
Output Format | 7 segment + DP |
Fonts | Code B |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 6.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 320mA |
Switching Frequency | 10MHz |
No. of Outputs | 8Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7221 |
Character Type | 8 Digit |
Data / Control Interface | Serial 4 Wire |
Dimming Control Type | Analogue Digital |
IC Temperature Range | Commercial |
Input Voltage | 4V to 5.5V |
LED Display Type | 7 Segment / Bar Graph |
LED Driver Application | Display Panel Meters |
No. Segments | 7 |
Operating Temperature Range | 0°C to +70°C |
Output Current | 320mA |
Output Voltage | 4.5V |
Topology | Common Cathode |
Serially Interfaced, 8-Digit, | Analog Devices |
LED DRIVER 8-DIGIT, 7221, SOIC24 | element14 |
Led Driver, Smd, 10Mhz, Wsoic-24 | Newark Electronics |
8Dig LED-Displ-Dr. SOL24 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX7221CWG+ ?
Additional datasheets, footprints and schematics for MAX7221CWG+ are listed on our Part Details page. You can also find images and similar parts to MAX7221CWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7221CWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7221CWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7221CWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7221CWG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7221CWG+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for MAX7221CWG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7221CWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX7221CWG+ ?
You can fill out our help required form which you can use to request a quote for MAX7221CWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.