Status: | Production |
---|---|
Series: | MAX713 |
RoHS: | Compliant |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.11
|
532
in stock
|
Buy Now | |
Newark Electronics
from US$5.91
|
3,182
in stock
|
Buy Now | |
element14
from US$5.19
|
2,932
in stock
|
Buy Now | |
Farnell
from US$5.15
|
2,932
in stock
|
Buy Now | |
Analog Devices
from US$4.95
|
217
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.30
|
100
in stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiCd NiMH |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 17V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
No. of Series Cells | 16 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 713 |
Battery Management Function | Charge Controller |
Device Marking | MAX713CSE+ |
IC Generic Number | 713 |
IC Temperature Range | Commercial |
Logic Function Number | 713 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 6V |
Output Voltage Max | 18V |
Power Supply IC Type | Battery charger |
Supply Voltage Min | 4.5V |
Battery Charger, Smd, Soic16, 713 | Newark Electronics |
BATTERY CHARGER, SMD, SOIC16, 713 | element14 |
NiCd/NiMH Battery Fast-Charge Controller | RS |
NiCd/NiMH Battery Fast-Charge | Analog Devices |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX713CSE+?
Additional datasheets, footprints and schematics for MAX713CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX713CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX713CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX713CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX713CSE+ fall under?
The MAX713CSE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX713CSE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX713CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX713CSE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX713CSE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for MAX713CSE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX713CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX713CSE+?
You can fill out our help required form which you can use to request a quote for MAX713CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.