Status: | Production |
---|---|
Series: | MAX712 |
RoHS: | Compliant |
Prices starting from US$3.20
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiCd NiMH |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 17V |
Charge Current Max | 2A |
Battery IC Case Style | DIP |
No. of Pins | 16Pins |
No. of Series Cells | 16 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 712 |
Battery Management Function | Charge Controller |
IC Temperature Range | Commercial |
Logic Function Number | 712 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 18V |
Power Supply IC Type | Battery charger |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
NiCd/NiMH Battery Fast-Charge | Analog Devices |
Battery Charge Controller, Dip, 712 | Newark Electronics |
BATTERY CHARGE CONTROLLER, DIP, 712 | element14 |
NiCd/NiMH Batt Charge Contr DIP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX712CPE+?
Additional datasheets, footprints and schematics for MAX712CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX712CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX712CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX712CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX712CPE+ fall under?
The MAX712CPE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX712CPE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX712CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX712CPE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX712CPE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX712CPE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX712CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX712CPE+?
You can fill out our help required form which you can use to request a quote for MAX712CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.