Status: | Production |
---|---|
Series: | MAX711 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 11V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 16Pins |
Output Current | 500mA |
Output Voltage Min | 2.7V |
Output Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.3V/5V or Adjustable, Step-Up | Analog Devices |
Dc/Dc Conv, Buck/Boost, Nsoic-16 | Newark Electronics |
DC/DC CONV, BUCK/BOOST, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX711ESE+?
Additional datasheets, footprints and schematics for MAX711ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX711ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX711ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX711ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX711ESE+ fall under?
The MAX711ESE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX711ESE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX711ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX711ESE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX711ESE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX711ESE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX711ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX711ESE+?
You can fill out our help required form which you can use to request a quote for MAX711ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.