Status: | Active |
---|---|
Series: | MAX709L, MAX709M, MAX709R, MAX709S, MAX709T |
RoHS: | Unknown |
+5V, +3.3V, and +3V Versions |
No External Components |
Low Cost |
Precise Power-Down Reset Threshold |
140ms Min Power-On Reset Delay |
Immune to Short Negative VCC Transients |
8-Pin DIP, µMAX, and SO Packages |
Low Supply Current: 35µA - MAX709R/S/T 65µA - MAX709L/M |
35µA - MAX709R/S/T |
65µA - MAX709L/M |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 150 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 280ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Power-Supply Monitor with Rese | Analog Devices |
Mp Reset Monitor, 2.93V, Soic-8 | Newark Electronics |
MP RESET MONITOR, 2.93V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX709SCSA+ ?
Additional datasheets, footprints and schematics for MAX709SCSA+ are listed on our Part Details page. You can also find images and similar parts to MAX709SCSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX709SCSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX709SCSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX709SCSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX709SCSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX709SCSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX709SCSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX709SCSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX709SCSA+ ?
You can fill out our help required form which you can use to request a quote for MAX709SCSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.