MAX708TESA+ by Analog Devices

+3V Voltage Monitoring, Low-Cost, µP Supervisory Circuits


The MAX706P/R/S/T, MAX706AP/AR/AS/AT, and MAX708R/S/T microprocessor (µP) supervisory circuits reduce the complexity and number of components required to monitor +3V power-supply levels in +3V to +5V µP systems. These devices significantly improve system reliability and accuracy compared to separate ICs or discrete components. The MAX706P/R/S/T and MAX706AP/AR/AS/AT supervisory circuits provide the following four functions: 1) A reset output during power-up, power-down, and brownout conditions. 2) An independent watchdog output that goes low if the watchdog input has not been toggled within 1.6s. 3) A 1.25V threshold detector for power-fail warning, low-battery detection, or for monitoring a power supply other than the main supply. 4) An active-low, manual-reset input. The only difference between the MAX706R/AR, MAX706S/AS, and MAX706T/AT is the reset-threshold voltage levels, which are 2.63V, 2.93V, and 3.08V, respectively. All have active-low reset output signals. The MAX706P/AP are identical to the MAX706R/AR, except the reset output signal is active-high. The watchdog timer function for the MAX706AP/AR/AS/AT disables when the WDI input is left open or connected to a high-impedance state of a low-leakage tri-state output. The MAX708R/S/T provide the same functions as the MAX706R/S/T and MAX706AR/AS/AT except they do not have a watchdog timer. Instead, they provide both active-low RESET and RESET outputs. As with the MAX706, devices with R, S, and T suffixes have reset thresholds of 2.63V, 2.93V, and 3.08V, respectively. These devices are available in 8-pin SO, DIP, and µMAX® packages and are fully specified over the operating temperature range.

Where to Buy

Prices starting from US$3.84

Distributor Stock
Logo for RS
RS
from US$7.59
268
in stock
Buy Now
Logo for element14
element14
from US$7.18
75
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.67
75
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.84
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.09
-
Buy Now

Features

µMAX Package, Small 8-Pin SO
Precision Supply-Voltage Monitors 2.63V (MAX706P/R, MAX706AP/AR, and MAX708R) 2.93V (MAX706S, MAX706AS, and MAX708S) 3.08V (MAX706T, MAX706AT, and MAX708T)
2.63V (MAX706P/R, MAX706AP/AR, and MAX708R)
2.93V (MAX706S, MAX706AS, and MAX708S)
3.08V (MAX706T, MAX706AT, and MAX708T)
200ms Reset Time Delay
Debounced TTL/CMOS-Compatible Manual Reset Input
100µA Quiescent Current
WDI Disable Feature (MAX706AP/AR/AS/AT)
Watchdog Timer: 1.6s Timeout
Reset Output Signal: Active-High Only (MAX706P, MAX706AP) Active-Low Only (MAX706R/S/T, MAX706AR/AS/AT) Active-High and Active-Low (MAX708R/S/T)
Active-High Only (MAX706P, MAX706AP)
Active-Low Only (MAX706R/S/T, MAX706AR/AS/AT)
Active-High and Active-Low (MAX708R/S/T)
Voltage Monitor for Power-Fail or Low-Battery Warning
8-Pin Surface-Mount Package
Guaranteed active-low RESET Assertion to VCC = 1V

Specifications

Reset Thresh. (V) 2.5 to 3.3
Reset Thresh. Accur. (%) (@ +25°C) 2.5
Reset Out Active HighActive LowPush-Pull
tRESET (min) 85ms to 300ms
Watchdog Feature No Watchdog
Supervisor Features Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect
ICC (µA) (max) 200
Package/Pins PDIP/8SOIC (N)/8UMAX/8
BudgetaryPrice (See Notes) 2.87


MAX708TESA+ Power Management ICs - PMIC by Analog Devices

MPU SUPERVISOR 5.5V NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Threshold Voltage 3.08V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.2V
Supply Voltage Max 5.5V
Reset Type Active-High Push-Pull / Active-Low Push-Pull
Digital IC Case NSOIC
No. of Pins 8Pins
Delay Time 200ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MAX708TESA+,Supervisory Circuits | RS
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX708TESA+ ?

Additional datasheets, footprints and schematics for MAX708TESA+ are listed on our Part Details page. You can also find images and similar parts to MAX708TESA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX708TESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX708TESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX708TESA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX708TESA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX708TESA+ have stock available?

Authorised distributors including RS, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for MAX708TESA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX708TESA+ often in real-time on the comparison pages.

What if I can't find stock of MAX708TESA+ ?

You can fill out our help required form which you can use to request a quote for MAX708TESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay