Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | Micro8 |
MSL | - |
Supervisory Circuit, 16Ua, 5.5V, Micro8 | Newark Electronics |
Processor Supervisor 3.08V 1V to 5.5V 8-Pin Micro T/R | Avnet America |
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MAX708TCUA-TG?
Additional datasheets, footprints and schematics for MAX708TCUA-TG are listed on our Part Details page. You can also find images and similar parts to MAX708TCUA-TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX708TCUA-TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX708TCUA-TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX708TCUA-TG fall under?
The MAX708TCUA-TG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX708TCUA-TG when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX708TCUA-TG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX708TCUA-TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX708TCUA-TG have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MAX708TCUA-TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX708TCUA-TG often in real-time on the comparison pages.
What if I can't find stock of MAX708TCUA-TG?
You can fill out our help required form which you can use to request a quote for MAX708TCUA-TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.