Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 16µA |
Supply Voltage Range | 1V to 5.5V |
IC, VOLTAGE DETECTOR / MICRO SUPERV | Farnell |
Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, 8-Soic | Newark Electronics |
Processor Supervisor 2.93V 1V to 5.5V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MAX708SESA-TG?
Additional datasheets, footprints and schematics for MAX708SESA-TG are listed on our Part Details page. You can also find images and similar parts to MAX708SESA-TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX708SESA-TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX708SESA-TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX708SESA-TG fall under?
The MAX708SESA-TG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX708SESA-TG when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX708SESA-TG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX708SESA-TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX708SESA-TG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for MAX708SESA-TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX708SESA-TG often in real-time on the comparison pages.
What if I can't find stock of MAX708SESA-TG?
You can fill out our help required form which you can use to request a quote for MAX708SESA-TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.