Status: | Production |
---|---|
Series: | MAX706AS |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-High Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, -40 To 85Deg C | Newark Electronics |
MPU SUPERVISOR, -40 TO 85DEG C | element14 |
+3V Voltage Monitoring, Low-Co | Analog Devices |
Processor Supervisor 2.93V 2.93V 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX706ASESA+T?
Additional datasheets, footprints and schematics for MAX706ASESA+T are listed on our Part Details page. You can also find images and similar parts to MAX706ASESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX706ASESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX706ASESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX706ASESA+T fall under?
The MAX706ASESA+T is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX706ASESA+T when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX706ASESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX706ASESA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX706ASESA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Avnet Asia have stock available or on a lead time for MAX706ASESA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX706ASESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX706ASESA+T?
You can fill out our help required form which you can use to request a quote for MAX706ASESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.