Status: | Last Time Buy |
---|---|
Series: | MAX7060 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 280MHz |
---|---|
Frequency Max | 540MHz |
RF / IF Modulation | ASK FSK |
Data Rate | 140Kbps |
Transmitting Current | - |
RF IC Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 5.5V |
Output Power (dBm) | 14dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Garage-Door Openers Remote Controls Home & Industrial Automation Sensor Networks Security System |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ASK/FSK TX, AEC-Q100, 280-540MHZ, TQFN24 | Farnell |
Ask/Fsk Tx, Aec-Q100, 280-540Mhz, Tqfn24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7060ATG/V+?
Additional datasheets, footprints and schematics for MAX7060ATG/V+ are listed on our Part Details page. You can also find images and similar parts to MAX7060ATG/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7060ATG/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7060ATG/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX7060ATG/V+ fall under?
The MAX7060ATG/V+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX7060ATG/V+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7060ATG/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7060ATG/V+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX7060ATG/V+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7060ATG/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7060ATG/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX7060ATG/V+?
You can fill out our help required form which you can use to request a quote for MAX7060ATG/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.