Status: | Active |
---|---|
Series: | MAX705 |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.79
|
1,058
in stock
|
Buy Now | |
Schukat Electronic
from US$1.72
|
1,070
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
1,058
in stock
|
Buy Now | |
element14
from US$4.42
|
1,058
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.39
|
643
in stock
|
Buy Now | |
Analog Devices
from US$4.16
|
499
in stock
|
Buy Now | |
Micros
from US$2.21
|
50
in stock
|
Buy Now | |
Avnet Asia
from US$3.38
|
-
|
Buy Now |
Supervisory-Function Integration Significantly Improves System Reliability While Reducing Board Space µMAX Package Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) Voltage Monitor for Power-Fail or Low-Battery Warning |
µMAX Package |
Guaranteed Active Low RESET Valid at VCC = 1V 200ms Reset Pulse Width Debounced TTL/CMOS-Compatible Manual-Reset Input Active-High Reset Output (MAX707/MAX708/MAX813L) |
200ms Reset Pulse Width |
Debounced TTL/CMOS-Compatible Manual-Reset Input |
Active-High Reset Output (MAX707/MAX708/MAX813L) |
Precision-Supply Voltage Monitor 4.65V (MAX705/MAX707/MAX813L) 4.40V (MAX706/MAX708) |
4.65V (MAX705/MAX707/MAX813L) |
4.40V (MAX706/MAX708) |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input (WDI)Input/Output (WDI/WDO) |
Watchdog Timeout | 1s to 2s |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 350 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Watchdog 4,65V/200ms SO8 | Schukat Electronic |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Low-Cost, µP Supervisory Circu | Analog Devices |
MCU Supervisor, Act.Low / Push-Pull, Vthr 4.50÷4.75V, WDG, Man.RESET, 0÷70°C | Micros |
Processor Supervisor 4.65V 4.65V 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX705CSA+T ?
Additional datasheets, footprints and schematics for MAX705CSA+T are listed on our Part Details page. You can also find images and similar parts to MAX705CSA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX705CSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX705CSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX705CSA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX705CSA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX705CSA+T have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAX705CSA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX705CSA+T often in real-time on the comparison pages.
What if I can't find stock of MAX705CSA+T ?
You can fill out our help required form which you can use to request a quote for MAX705CSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.