Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX7037 |
Application Sub Type | RF ISM Band Transceivers |
Kit Contents | Eval Board MAX7037 Assembled Siam Kitty Board 14Pin Mini D Ribbon Cable USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVALUATION KIT, RF ISM BAND TRANSCEIVER | Farnell |
Evaluation Kit, Rf Ism Band Transceiver | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7037EVKIT#?
Additional datasheets, footprints and schematics for MAX7037EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX7037EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7037EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7037EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX7037EVKIT# fall under?
The MAX7037EVKIT# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX7037EVKIT# when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7037EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7037EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7037EVKIT# have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX7037EVKIT#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7037EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX7037EVKIT#?
You can fill out our help required form which you can use to request a quote for MAX7037EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.