Status: | Active |
---|---|
Series: | MAX7037 |
RoHS: | Unknown |
Ultra-Low-Power Consumption for Battery-Based Operation Current Consumption TX (POUT = +6dBm, FSK): 16mA Current Consumption RX (FSK): 22mA Current Consumption Deep Sleep Mode (Watchdog Timer and PRAM Active): 100nA Supply Voltage Range: 2.1V to 5.5V Integrated Ultra-Low-Power On/Off Voltage Threshold Detectors |
Current Consumption TX (POUT = +6dBm, FSK): 16mA |
Current Consumption RX (FSK): 22mA |
Current Consumption Deep Sleep Mode (Watchdog Timer and PRAM Active): 100nA |
Supply Voltage Range: 2.1V to 5.5V |
Integrated Ultra-Low-Power On/Off Voltage Threshold Detectors |
Worldwide Usable Frequency Band Coverage ISM Band Frequency Coverage: 315/433/868/915~930MHz |
ISM Band Frequency Coverage: 315/433/868/915~930MHz |
Fractional-N LO Generation For Multichannel Operation RF Synthesizer Resolution: 244Hz/488Hz |
RF Synthesizer Resolution: 244Hz/488Hz |
FFSK/FMSK/ASK Modulation for Optimum Compatibility with Various Communication Standards Gross Data Rates: Up To 125Kbit/s ASK with Programmable Transition Shape for Spectral Tuning |
Gross Data Rates: Up To 125Kbit/s |
ASK with Programmable Transition Shape for Spectral Tuning |
Fully Integrated RF, TX, and RX Front-End for Minimum External Components Maximum TX Output Power (RLOAD = 400Ω): +10dBm RX Sensitivity (FFSK, BW = 150kHz): -100dBm |
Maximum TX Output Power (RLOAD = 400Ω): +10dBm |
RX Sensitivity (FFSK, BW = 150kHz): -100dBm |
Mixed-Signal Sensor Interface with Analog I/O Through ADC/DAC and On-Chip Buffers (Contact Factory for Future Support) Integrated 9-Bit Sigma Delta ADC for Applications Integrated 8-Bit DAC 8 Mixed-Signal I/Os with Versatile Switching Matrix; Up to 18 Digital I/Os |
Integrated 9-Bit Sigma Delta ADC for Applications |
Integrated 8-Bit DAC |
8 Mixed-Signal I/Os with Versatile Switching Matrix; Up to 18 Digital I/Os |
Wristwatch Crystal-Based Real-Time Clock (Contact Factory for Future Support) Wristwatch Crystal Oscillator Integrated: 32768Hz |
Wristwatch Crystal Oscillator Integrated: 32768Hz |
Frequency Range (MHz) | 300 to 928 |
---|---|
Modulation Mode | ASKFFSKFMSK |
Data Rate (kbps) (max) | 125 |
Tx Output Power (dBm) (max) | 6 |
RX Sensitivity (dBm) | -100 |
VSUPPLY (V) | 2.1V to 5.5V |
ISUPPLY (mA) | Rx: 22 |
Package/Pins | QFN/40 |
BudgetaryPrice (See Notes) | 3.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 928MHz |
RF / IF Modulation | ASK FSK |
Data Rate | 125Kbps |
Receiving Current | 22mA |
RF IC Case Style | TQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 5.5V |
Transmitting Current | 16mA |
Output Power (dBm) | 10dBm |
Sensitivity dBm | -100dBm |
RF Transceiver Applications | AMR Cordless ISM Remote Control Remote Sensing Security System Smoke Alarm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Transceiver, 300-928Mhz, Tqfn-40 | Newark Electronics |
RF TRANSCEIVER, 300-928MHZ, TQFN-40 | element14 |
Where can I find additional details, specifications and documents for a MAX7037EGL+ ?
Additional datasheets, footprints and schematics for MAX7037EGL+ are listed on our Part Details page. You can also find images and similar parts to MAX7037EGL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7037EGL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7037EGL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7037EGL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7037EGL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7037EGL+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX7037EGL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7037EGL+ often in real-time on the comparison pages.
What if I can't find stock of MAX7037EGL+ ?
You can fill out our help required form which you can use to request a quote for MAX7037EGL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.