Status: | Active |
---|---|
Series: | MAX7036 |
RoHS: | Unknown |
ASK/OOK Modulation |
< 250µs Enable Turn-On Time |
On-Chip PLL, VCO, Mixer, IF, Baseband |
Low IF (200kHz Nominal) |
5.5mA DC Current |
1µA Standby Current |
3.3V/5V Operation |
Small 20-Pin Thin QFN Package with an Exposed Pad |
AEC-Q100 Qualified |
Band/ Freq. (MHz) | 300 to 450 |
---|---|
Modulation Mode | ASKOOK |
RX Sensitivity (dBm) | -109 |
Data Rate (kbps) (max) | 66 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 1.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 450MHz |
---|---|
Frequency Max | 300MHz |
RF / IF Modulation | ASK OOK |
Data Rate | 66Kbps |
Receiving Current | 5.5mA |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Transmitting Current | - |
Output Power (dBm) | - |
Sensitivity dBm | 109dBm |
RF Transceiver Applications | Low-Cost RKE Garage Door Openers Remote Controls Home Automation Sensor N/W Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
300MHz to 450MHz ASK Receiver | Analog Devices |
RF TRANSCEIVER, 300-450MHZ, TQFN-20 | element14 |
Rf Transceiver, 300-450Mhz, Tqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX7036GTP+ ?
Additional datasheets, footprints and schematics for MAX7036GTP+ are listed on our Part Details page. You can also find images and similar parts to MAX7036GTP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7036GTP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7036GTP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7036GTP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7036GTP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7036GTP+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX7036GTP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7036GTP+ often in real-time on the comparison pages.
What if I can't find stock of MAX7036GTP+ ?
You can fill out our help required form which you can use to request a quote for MAX7036GTP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.