Status: | Active |
---|---|
Series: | MAX7030 |
RoHS: | Unknown |
+2.1V to +3.6V or +4.5V to +5.5V Single-Supply Operation |
Single-Crystal Transceiver |
Factory-Preset Frequency (No Serial Interface Required) |
ASK/OOK Modulation |
+10dBm Output Power into 50Ω Load |
Integrated TX/RX Switch |
Integrated Transmit and Receive PLL, VCO, and Loop Filter |
> 45dB Image Rejection |
Typical RF Sensitivity*: -114dBm |
Selectable IF Bandwidth with External Filter |
< 12.5mA Transmit-Mode Current |
< 6.7mA Receive-Mode Current |
< 800nA Shutdown Current |
Fast-On Startup Feature, < 250µs |
Small, 32-Pin, Thin QFN Package |
Frequency Range (MHz) | 300 to 450 |
---|---|
Modulation Mode | ASKOOK |
Data Rate (kbps) (max) | 66 |
Tx Output Power (dBm) (max) | 10 |
RX Sensitivity (dBm) | -114 |
VSUPPLY (V) | 2.1V to 3.6V4.5V to 5.5V |
ISUPPLY (mA) | Rx: <6.7 ,Tx <12.5 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | ASK OOK |
Data Rate | 66Kbps |
Receiving Current | 6.7mA |
RF IC Case Style | TQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Transmitting Current | 12.4mA |
Output Power (dBm) | 10dBm |
Sensitivity dBm | -114dBm |
RF Transceiver Applications | Home Automation Remote Control & Sensing Remote Keyless Entry Security Systems Smoke Alarms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF TRANSCEIVER, 300-450MHZ, TQFN-32 | Farnell |
Low-Cost, 315MHz, 345MHz, and | Analog Devices |
Where can I find additional details, specifications and documents for a MAX7030HATJ+T ?
Additional datasheets, footprints and schematics for MAX7030HATJ+T are listed on our Part Details page. You can also find images and similar parts to MAX7030HATJ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7030HATJ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7030HATJ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7030HATJ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7030HATJ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7030HATJ+T have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX7030HATJ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7030HATJ+T often in real-time on the comparison pages.
What if I can't find stock of MAX7030HATJ+T ?
You can fill out our help required form which you can use to request a quote for MAX7030HATJ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.