Status: | Active |
---|---|
Series: | MAX701 |
RoHS: | Unknown |
Min 200ms Active-Low RESET Pulse on Power-Up, Power-Down, and During Low-Voltage Conditions |
Reset Threshold Factory Trimmed for +5V Systems |
No External Components or Adjustments with +5V-Powered Circuits |
Debounced Manual Reset Input |
Preset or Adjustable Voltage Detection (MAX700) |
Adjustable Hysteresis (MAX700) |
8-Pin PDIP and Narrow SO Packages |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active HighActive LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 200 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 350ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power-Supply Monitor with Rese | Analog Devices |
Mpu Supervisor, 15V, Dip-8 | Newark Electronics |
MPU SUPERVISOR, 15V, DIP-8 | element14 |
U-Mon 4,65V/350ms -40/+85°C DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX701EPA+ ?
Additional datasheets, footprints and schematics for MAX701EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX701EPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX701EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX701EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX701EPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX701EPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX701EPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX701EPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX701EPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX701EPA+ ?
You can fill out our help required form which you can use to request a quote for MAX701EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.